EN
  • EN
  • DE

UPD72065BGC-3B6

Part No UPD72065BGC-3B6
Manufacturer NEC
Catalog Electronic Wholesale
Description CMOS FLOPPY DISK CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277891-UPD72065BGC-3B6
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD72065BGC-3B6 CAD Model

Description

The uPD72065BGC-3B6 is a USB 2.0 Host Controller. It provides a high-speed USB interface for various embedded systems and devices, enabling seamless communication with USB peripherals.

Applications:

  • Embedded Systems: Used in embedded systems requiring USB connectivity for data transfer and device control.
  • Industrial Automation: Employed in industrial control systems for connecting USB-based sensors, actuators, and other peripherals.
  • Consumer Electronics: Integrated into devices such as set-top boxes, digital TVs, and media players for USB connectivity.
  • Automotive Infotainment Systems: Found in automotive infotainment systems for connecting USB drives, smartphones, and other devices.

Features:

  • USB 2.0 Host Controller: Supports high-speed USB data transfer rates.
  • Multiple USB Ports: Provides connectivity for multiple USB devices simultaneously.
  • Integrated Transceiver: Integrated USB transceiver simplifies design and reduces component count.
  • Low Power Consumption: Designed for low power operation, suitable for battery powered systems.

Benefits:

  • High-Speed Data Transfer: Enables fast and efficient data transfer between the host system and USB peripherals.
  • Versatile Connectivity: Supports a wide range of USB devices, providing flexible connectivity options.
  • Simplified Design: Integrated transceiver and controller simplifies the design process.
  • Power Efficiency: Low power consumption extends battery life in portable devices.

Additional Details:

The uPD72065BGC-3B6 supports USB 2.0 high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data transfer rates. It is available in a surface-mount package for easy assembly. Detailed specifications, including power consumption and interface characteristics, are available in the manufacturer's datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess