EN
  • EN
  • DE

SN74LS31DRG4

Part No SN74LS31DRG4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC DELAY ELEMENT 16SOIC / Delay Element IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type Delay Element
Supply Voltage 4.75V ~ 5.25V
Number of Bits 6
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74LS31
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256232-SN74LS31DRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS31DRG4 CAD Model

Description

Product Overview: SN74LS31DRG4

The SN74LS31DRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of electronic applications. This device belongs to the 74LS series, which is a line of low-power Schottky logic integrated circuits. The SN74LS31DRG4 is designed to meet the needs of complex digital systems where efficient and rapid signal processing is crucial.

Key Features

  • Logic Type: The SN74LS31DRG4 is a Quadruple 2-Input Positive-AND Gate, providing logical conjunctions based on the binary input.
  • Supply Voltage: It operates at a nominal voltage of 5V, making it compatible with TTL (Transistor-Transistor Logic) power levels.
  • Operating Temperature: The device is designed to function optimally within a temperature range of 0°C to 70°C, ensuring reliability across various environmental conditions.
  • Package: Encased in an 8-SOIC (Small Outline Integrated Circuit) package, the SN74LS31DRG4 offers a compact footprint suitable for space-constrained applications.
  • Speed: This IC is characterized by its fast propagation delay time, which is a critical parameter for high-speed logic operations.

Applications

The SN74LS31DRG4 is adept at serving a multitude of applications due to its general-purpose logic gate functionality. It is commonly employed in digital circuits where it can be used to build more complex logic functions such as in arithmetic logic units, control circuits, and various digital systems that require high-speed AND gate operations.

Quality and Reliability

Texas Instruments is committed to providing high-quality products, and the SN74LS31DRG4 is no exception. With its robust design and adherence to stringent quality control measures, this product is built to deliver consistent performance and long-term reliability. It is a suitable choice for designers and engineers looking for a dependable logic solution in their digital electronics projects.

You May Also Be Interested in

Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
EQUALIZER
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
ON Semiconductor
IC RX/DRV/BUF/TRANSL 2BIT 16-QFN
Need more? Email Us
Renesas Electronics America
IC POWER GOOD DETECTOR 12-TDFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess