EN
  • EN
  • DE

UPD70F3380M2GJA1-GAE-E2-AX

Part No UPD70F3380M2GJA1-GAE-E2-AX
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393806-UPD70F3380M2GJA1-GAE-E2-AX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3380M2GJA1-GAE-E2-AX CAD Model

Description

The UPD70F3380M2GJA1-GAE-E2-AX is a microcontroller unit (MCU) manufactured by NEC (now Renesas Electronics). It is designed for embedded systems that require a balance of processing power, memory, and peripheral integration. The suffixes indicate specific configurations, qualification levels, or packaging options tailored to specific applications, likely industrial or automotive.

Applications:

  • Automotive Applications: Engine control, body electronics, and infotainment systems.
  • Industrial Automation: Programmable logic controllers (PLCs), motor control, and sensor interfaces.
  • Consumer Electronics: Home appliances, audio/video equipment, and smart devices.
  • Medical Devices: Portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Building Automation: HVAC control, lighting systems, and security systems.

Features:

  • High-Performance CPU Core: Provides efficient processing for demanding tasks.
  • Integrated Flash Memory: Includes Flash memory for program storage and RAM for data processing.
  • Rich Peripheral Set: Offers a wide range of communication interfaces (UART, SPI, I2C, CAN), timers, and analog-to-digital converters (ADCs).
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable applications.
  • Robust Security Features: Incorporates security mechanisms to protect against unauthorized access and data tampering.
  • Advanced Timers: Provides precise timing and control capabilities for various applications.
  • Multiple Communication Interfaces: UART, SPI, I2C, and potentially CAN for flexible connectivity.

Benefits:

  • Improved System Performance: The high-performance CPU and integrated peripherals enable faster processing and reduced latency.
  • Reduced System Cost: The integrated memory and rich peripheral set minimize the need for external components, lowering overall system cost.
  • Enhanced Power Efficiency: The low power consumption design extends battery life in portable applications and reduces energy costs in stationary applications.
  • Increased System Reliability: Robust design and security features ensure reliable operation in harsh environments and protect against data breaches.
  • Simplified Development: Renesas provides comprehensive development tools and software libraries to streamline the development process.
  • Flexible Integration: Multiple communication interfaces allow for seamless integration with various sensors, actuators, and other devices.

Additional Details:

The UPD70F3380M2GJA1-GAE-E2-AX typically includes on-chip debugging capabilities, facilitating efficient code development and testing. The “-GAE-E2-AX” suffix likely indicates specific environmental testing and qualification standards. Its wide operating temperature range makes it suitable for deployment in various environmental conditions. Specific clock speed and memory sizes vary based on the exact configuration; detailed specifications are available in the Renesas product documentation. The microcontroller utilizes advanced power management techniques to minimize current consumption during active and standby modes. The package type is likely a LQFP which allows for easy mounting on PCBs. It adheres to industry standards for electromagnetic compatibility (EMC) and electrostatic discharge (ESD) protection.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Lowest to $1.6320
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess