EN
  • EN
  • DE

UPD64011BGM-8ED-Y

Part No UPD64011BGM-8ED-Y
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 392809-UPD64011BGM-8ED-Y
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD64011BGM-8ED-Y CAD Model

Description

The UPD64011BGM-8ED-Y, a variant of NEC's UPD64011BGM display controller, is a component designed to manage display output in electronic devices. As a display controller, it interfaces between a system's processing unit and the display panel, handling the necessary timing and data signals for image rendering. The "-8ED-Y" suffix likely represents a specific configuration, packaging, or manufacturing revision tailored to certain applications.

Applications

  • Industrial Control Systems: It can be found in industrial control systems that require clear and reliable display of information.
  • Instrumentation Equipment: Used in instrumentation equipment to manage display output.
  • Automotive Display Systems: Integrated into automotive display systems to manage display for instrument clusters, navigation, or infotainment.
  • Embedded Systems: Found in various embedded systems that require a display, such as medical devices or point-of-sale terminals.

Features

  • Display Timing Generation: Generates the precise timing signals required to drive a display panel.
  • Video Data Formatting: Formats video data into a suitable format for the target display.
  • Memory Interface: Includes an interface to external memory where display data is stored.
  • Configurable Display Modes: Supports different display resolutions and refresh rates, selectable through configuration settings.
  • Power Management: Incorporates power-saving features to minimize energy consumption.

Benefits

  • Precise Display Control: Offers accurate control over display timing and data, leading to stable and reliable display output.
  • Flexible Configuration: Allows for customization of display parameters to support various display types and resolutions.
  • Simplified System Design: Integrates key display control functions, simplifying overall system design.
  • Lower Power Consumption: Minimizes power consumption in display-related operations.
  • Improved Display Quality: Provides better control of color depth and display resolutions, leading to a clear display.

The "-8ED-Y" suffix probably denotes specific temperature range or screening process. Further details would likely require access to historical NEC datasheets specific to this part number. Operational voltage is typically in the range of 3.3V to 5V for logic ICs from that era.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Via
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess