EN
  • EN
  • DE

TC55RP5002EMB

Part No TC55RP5002EMB
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 356977-TC55RP5002EMB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55RP5002EMB CAD Model

Description

The TC55RP5002EMB is a low dropout (LDO) regulator manufactured by Torex Semiconductor Ltd. LDO regulators are designed to provide a stable output voltage, even when the input voltage is close to the desired output voltage, making them ideal for battery-powered and portable devices. They are also used in other applications where a stable voltage source is needed.

Applications

  • Portable Electronics: Used in devices such as smartphones, tablets, and digital cameras to provide a stable voltage supply for sensitive components.
  • Wearable Devices: Powers various parts of smartwatches, fitness trackers, and other wearable technology.
  • IoT Devices: Regulates power in sensors, communication modules, and microcontrollers used in Internet of Things applications.
  • Battery-Powered Equipment: Supplies a consistent voltage to ensure reliable operation in devices powered by batteries.
  • Wireless Modules: Provides stable power to RF components in Bluetooth, Wi-Fi, and other wireless communication modules.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • High Accuracy: Delivers a precise and stable output voltage to power sensitive electronic components.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively providing current to the load.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if it overheats, preventing damage to the regulator and surrounding components.
  • Compact Package: Available in small packages for use in space-constrained applications.
  • Fixed Output Voltage: Provides a fixed 5.0V output voltage, simplifying design and ensuring consistent performance.

Benefits

  • Extended Battery Life: Low quiescent current helps to conserve battery power in portable devices.
  • Reliable Performance: Stable output voltage ensures reliable operation of electronic components.
  • Protection: Overcurrent and thermal shutdown features protect the regulator and the load from damage.
  • Simplified Design: Fixed output voltage simplifies the design process and reduces the number of external components required.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details

The TC55RP5002EMB LDO regulator is designed to provide a stable 5.0V output voltage. It typically includes overcurrent protection and thermal shutdown features. For specific details regarding input voltage range, output current capacity, and package dimensions, refer to the official datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess