EN
  • EN
  • DE

UPD43256BGU-A12

Part No UPD43256BGU-A12
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOP
RoHS Non-Compliant
Win Source Part Number 1176643-UPD43256BGU-A12
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD43256BGU-A12 CAD Model

Description

The UPD43256BGU-A12 is a 32,768-word x 8-bit high-speed CMOS static RAM (SRAM) manufactured by NEC (now Renesas Electronics). This SRAM is designed for applications requiring fast access times and low power consumption. It is commonly used in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache Memory: Used as cache memory in microprocessors and embedded systems to improve performance.
  • Buffer Memory: Employed as buffer memory in data acquisition and signal processing systems.
  • Workstation Memory: Utilized in workstation systems requiring high-speed memory access.
  • Embedded Systems: Integrated into embedded systems for data storage and program execution.
  • High-Performance Computing: Found in high-performance computing applications requiring fast memory access.

Features

  • High-Speed Access Time: Features a fast access time of 12ns for quick data retrieval.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high-speed performance and low power dissipation.
  • 32K x 8-bit Organization: Organized as 32,768 words x 8 bits for efficient data storage.
  • Fully Static Operation: Requires no clock or refresh signals for operation.
  • Three-State Output: Features a three-state output for easy memory expansion.
  • Wide Operating Voltage Range: Operates at a supply voltage of 5V ± 10%.
  • Data Retention Capability: Retains data even when power is removed.

Benefits

  • Enhanced System Performance: Fast access time improves system performance and response time.
  • Reduced Power Consumption: Low power consumption minimizes energy usage and extends battery life.
  • Simplified System Design: Fully static operation simplifies system design and eliminates the need for refresh circuitry.
  • Flexible Memory Expansion: Three-state output enables easy memory expansion and integration with other memory devices.
  • Reliable Data Storage: Data retention capability ensures reliable data storage even during power outages.
  • Versatile Application: Suitable for a wide range of high-speed memory applications.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance memory requirements.

Additional Details

The UPD43256BGU-A12 typically operates within a specified temperature range. It is available in a 28-pin DIP (Dual In-line Package) or SOJ (Small Outline J-lead) package. Detailed technical specifications, including access times, supply current, and pinout diagrams, are available in the Renesas Electronics product datasheet.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Inphi Corporation
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess