EN
  • EN
  • DE

UPD431000ACW-70L

Part No UPD431000ACW-70L
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027032-UPD431000ACW-70L
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD431000ACW-70L CAD Model

Description

The UPD431000ACW-70L is a high-speed 1,048,576-bit (1Mb) Static Random Access Memory (SRAM) manufactured by NEC. It is organized as 131,072 words by 8 bits. Designed for applications requiring fast access times and low power consumption, this SRAM is suitable for cache memory, buffer memory, and other high-performance storage solutions.

Applications:

  • Cache memory: Used in CPUs and other processors to provide fast access to frequently used data.
  • Buffer memory: Implements buffering in data communication and signal processing systems.
  • Embedded systems: Suitable for memory in embedded control and data acquisition systems.
  • Workstations and servers: Provides high-speed storage in high-performance computing environments.
  • Networking equipment: Employed in routers, switches, and other networking devices.

Features:

  • High-speed access time: 70ns access time ensures rapid data retrieval.
  • Low power consumption: Reduces overall system power requirements and heat dissipation.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system design.
  • TTL compatible inputs and outputs: Allows for easy interfacing with TTL logic circuits.
  • Three-state outputs: Facilitates memory expansion by enabling multiple devices to share the same data bus.
  • Byte-wide organization: Organized as 131,072 words by 8 bits for efficient data storage and retrieval.

Benefits:

  • Improved system performance: Provides fast memory access, enhancing the performance of the host system.
  • Reduced power consumption: Minimizes power consumption, contributing to energy efficiency and longer battery life in portable devices.
  • Simplified system design: Easy integration with standard TTL logic circuits.
  • Increased memory capacity: Provides a substantial amount of high-speed memory in a compact form factor.
  • Enhanced reliability: Offers high reliability and data integrity.

Additional Details:

The UPD431000ACW-70L is housed in a 32-pin DIP package, which allows for easy installation and replacement. It is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The device’s high speed and low power characteristics make it an excellent choice for a variety of applications where performance and energy efficiency are critical. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation and minimize noise.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess