EN
  • EN
  • DE

UPD424260LE-80

Part No UPD424260LE-80
Manufacturer NEC
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1158489-UPD424260LE-80
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD424260LE-80 CAD Model

Description

The UPD424260LE-80 is a 262,144-word x 4-bit dynamic RAM (DRAM) manufactured by NEC. It is designed for high-density memory applications requiring fast access times and low power consumption. This DRAM offers a cost-effective solution for storing large amounts of data in computer systems and other electronic devices.

Applications

  • Computer memory
  • Graphics cards
  • Digital signal processing systems
  • Embedded systems
  • Video game consoles

Features

  • 262,144-word x 4-bit organization: Provides a high memory capacity.
  • Fast access time: 80ns access time allows for quick data retrieval.
  • Low power consumption: Minimizes power dissipation in the system.
  • TTL compatible inputs and outputs: Enables easy interfacing with other logic circuits.
  • Refresh function: Requires periodic refresh cycles to maintain data integrity.

Benefits

  • Increased memory capacity: Allows for larger programs and data sets.
  • Improved system performance: Fast access time enhances overall system speed.
  • Reduced power consumption: Extends battery life in portable devices.
  • Simplified system design: TTL compatibility simplifies interfacing with other components.
  • Cost-effective memory solution: Provides a high-density memory at a competitive price.

Additional Details

The UPD424260LE-80 operates on a single 5V power supply. It requires a refresh cycle to maintain data integrity, typically performed every few milliseconds. The device is available in a standard DIP package. It's commonly used in older computer systems and other electronic devices where high memory capacity and fast access times are required. The DRAM utilizes multiplexed address inputs to reduce the number of pins required. It requires external refresh circuitry to maintain data integrity. Specific refresh rates and timings can be found in the datasheet.

You May Also Be Interested in

Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess