EN
  • EN
  • DE

UPD27C1001A-20

Part No UPD27C1001A-20
Manufacturer NEC
Catalog Custom Parts (U - Z)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226337-UPD27C1001A-20
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD27C1001A-20 CAD Model

Description

The UPD27C1001A-20 is a 1-megabit (128K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC (now Renesas Electronics). EPROMs are non-volatile memory devices that can be programmed and erased, typically using ultraviolet light.

Applications:

  • Embedded Systems: Used to store firmware and program code in embedded systems such as industrial controllers, communication equipment, and consumer electronics.
  • Microcontroller Program Storage: Used to store the program code for microcontrollers.
  • Data Storage: Can be used for non-volatile data storage in applications where the data needs to be retained even when power is off.
  • Bootloaders: Used to store bootloader code for computer systems and embedded devices.
  • Legacy Systems: Found in older computer systems, arcade games, and other legacy equipment.

Features:

  • 1 Megabit Capacity: Offers a storage capacity of 1,048,576 bits (128 kilobytes).
  • Erasable Programmable Read-Only Memory: Can be programmed and erased using ultraviolet light.
  • Fast Access Time: The "-20" suffix indicates a fast access time, typically 200ns (nanoseconds), allowing for quick data retrieval.
  • Single 5V Power Supply: Operates on a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Compatible with TTL (Transistor-Transistor Logic) voltage levels.
  • Static Operation: Requires no clock or refresh signals for data retention.

Benefits:

  • Non-Volatile Storage: Retains data even when power is off.
  • Reprogrammable: Can be erased and reprogrammed multiple times.
  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Easy to Interface: Easy to interface with microprocessors and microcontrollers.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile memory requirements.

The UPD27C1001A-20 requires a dedicated EPROM programmer to write data to the memory. Erasure is typically done using a UV EPROM eraser. Refer to the Renesas (formerly NEC) datasheet for detailed programming and erasure instructions, as well as timing diagrams and electrical characteristics.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Zilog
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5867 $60.9739
40+ $2.9429 $117.7160
61+ $2.8510 $173.9110
84+ $2.7590 $231.7560
109+ $2.6670 $290.7030
145+ $2.3911 $346.7095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess