EN
  • EN
  • DE

MAX892LEUA+T

Part No MAX892LEUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SW P-CH HS 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 250 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-uMAX
Win Source Part Number 142393-MAX892LEUA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX892LEUA+T CAD Model

Description

Maxim Integrated MAX892LEUA+T Voltage Supervisor Overview

The MAX892LEUA+T from Maxim Integrated is a high-performance voltage supervisor designed to monitor power supplies in digital systems. It provides a precise, low-power solution for system monitoring, ensuring that microprocessors and other voltage-sensitive components operate within their specified voltage ranges. This device is an essential component for enhancing system reliability and preventing data corruption caused by unexpected power failures or brownout conditions.

Key Features

  • Precision Voltage Monitoring: The MAX892LEUA+T offers accurate monitoring of the supply voltage with a factory-trimmed threshold, ensuring reliable operation of the system it supervises.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an excellent choice for power-sensitive applications, contributing to overall energy efficiency.
  • Manual Reset Input: A manual reset input provides a convenient way to initiate a system reset, which can be useful during maintenance or troubleshooting.
  • Reset Timeout: The device features a reset timeout delay, giving the system adequate time to stabilize before resuming operation after a reset event.
  • Compact Package: Housed in a space-saving 8-pin µMAX package, the MAX892LEUA+T is ideal for applications where board space is at a premium.

Applications

The versatility of the MAX892LEUA+T makes it suitable for a wide range of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Telecommunications
  • Industrial Controllers

Technical Specifications

The technical specifications of the MAX892LEUA+T include an operating voltage range typically from 2.7V to 5.5V, making it versatile for use in many digital systems. It also features an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold, ensuring a proper system reset.

For designers and engineers looking for a reliable voltage supervisor to safeguard their digital systems, the MAX892LEUA+T from Maxim Integrated is an excellent choice that combines precision, efficiency, and compactness.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4487 $62.2435
10+ $10.2144 $102.1440
16+ $9.8952 $158.3232
21+ $9.5760 $201.0960
28+ $9.2568 $259.1904
37+ $8.2992 $307.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess