EN
  • EN
  • DE

UPC78M08AHF

Part No UPC78M08AHF
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS  
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 391059-UPC78M08AHF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC78M08AHF CAD Model

Description

The UPC78M08AHF is a three-terminal positive voltage regulator manufactured by Renesas Electronics (formerly NEC). This regulator is designed to provide a stable 8V output voltage with a moderate current capacity, typically up to 500mA. It's widely used in various electronic applications requiring a consistent and reliable 8V power source.

Applications

  • Microcontroller Power Supply: Provides a stable 8V supply for microcontrollers and other digital circuits.
  • Sensor Power Supply: Powers sensors that require a precise 8V voltage.
  • Operational Amplifier Power Supply: Supplies the required voltage for operational amplifiers in analog circuits.
  • Voltage Regulation in Embedded Systems: Ensures a stable 8V supply for various components in embedded systems.
  • Post-Regulation for Switching Power Supplies: Can be used to further stabilize the output of switching power supplies, reducing noise and ripple.
  • General-Purpose 8V Regulation: Used in a wide range of electronic projects requiring a regulated 8V power supply.

Features

  • Fixed 8V Output Voltage: Provides a precise and stable 8V output voltage.
  • Output Current up to 500mA: Can supply up to 500mA of current.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit, preventing overheating.
  • Output Transistor Safe-Area Compensation: Enhances the reliability and robustness of the regulator.
  • Available in multiple packages: Provides flexibility for different mounting and thermal management requirements.

Benefits

  • Stable and Reliable 8V Power Supply: Ensures consistent operation of connected devices.
  • Overload and Short-Circuit Protection: Enhances system reliability and prevents damage from electrical faults.
  • Simplified Design: Reduces the need for external components, simplifying the design process.
  • Improved System Performance: Minimizes noise and ripple, leading to better performance in sensitive applications.
  • Cost-Effective Solution: Offers a simple and inexpensive solution for voltage regulation.

Additional Details

The UPC78M08AHF requires an input voltage slightly higher than 8V to operate correctly. The dropout voltage is typically around 2V. It's important to consider thermal management, especially at higher input voltages and output currents. A heatsink might be necessary to prevent overheating. External capacitors are often recommended at the input and output to improve stability and reduce noise. Consult the datasheet for detailed electrical characteristics, thermal considerations, and application guidelines.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess