EN
  • EN
  • DE

UPC648C

Part No UPC648C
Manufacturer NEC
Catalog OEM Parts (T - Z)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102574-UPC648C
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC648C CAD Model

Description

The UPC648C is a wideband, high gain amplifier manufactured by NEC. It is designed for use in various communication and signal processing applications where high performance and low noise are critical. This amplifier is known for its excellent gain characteristics and stable operation over a broad frequency range.

Applications

  • RF Amplifiers: Used as a low-noise amplifier (LNA) in radio frequency receiver circuits to boost weak signals.
  • IF Amplifiers: Employed in intermediate frequency stages to amplify signals with minimal distortion.
  • Broadband Amplifiers: Suitable for applications requiring wideband amplification, such as cable TV and satellite receivers.
  • Oscillators: Can be used in oscillator circuits to provide the necessary gain for stable oscillation.
  • Test and Measurement Equipment: Integrated into signal generators, spectrum analyzers, and other test instruments to enhance signal detection and analysis.

Features

  • High Gain: Provides substantial signal amplification, enhancing overall system sensitivity.
  • Wide Bandwidth: Operates effectively over a broad frequency range, accommodating various applications.
  • Low Noise Figure: Minimizes added noise, ensuring high signal quality.
  • Stable Operation: Offers consistent performance under varying operating conditions.
  • Compact Package: Available in a small package for space-constrained designs.

Benefits

  • Improved Signal Sensitivity: Enables the detection of weak signals, enhancing system performance.
  • Enhanced Signal Quality: Minimizes noise, providing clearer and more reliable signal transmission.
  • Versatile Application: Suitable for a wide range of amplification needs, offering design flexibility.
  • Reliable Performance: Ensures stable and consistent operation, reducing system downtime.
  • Simplified Design: Easy to integrate into existing circuits, streamlining the design process.

Additional Details

The UPC648C typically operates with a supply voltage in the range of 5V to 12V. Its gain and bandwidth characteristics depend on the specific operating conditions and external components used in the circuit. The amplifier is available in a surface-mount package, facilitating automated assembly and reducing manufacturing costs. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2401 $69.7203
7+ $19.0688 $133.4816
10+ $18.4728 $184.7280
13+ $17.8770 $232.4010
17+ $17.2811 $293.7787
23+ $15.4934 $356.3482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess