EN
  • EN
  • DE

UPC4741G2-T2

Part No UPC4741G2-T2
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 4
RoHS Compliant
Win Source Part Number 1102567-UPC4741G2-T2
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC4741G2-T2 CAD Model

Description

The UPC4741G2-T2 is a single operational amplifier manufactured by NEC. This general-purpose op-amp is designed for a wide range of applications, including audio amplification, active filters, and instrumentation circuits. Known for its low noise and high input impedance, it provides stable and reliable performance in various signal processing tasks.

Applications:

  • Audio Amplifiers: Used in preamplifiers, headphone amplifiers, and general audio amplification circuits.
  • Active Filters: Employed in the design of low-pass, high-pass, band-pass, and notch filters for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Utilized in precision measurement systems for amplifying low-level signals with high accuracy.
  • Voltage Followers: Functions as a buffer amplifier to isolate circuits and provide impedance matching.
  • Voltage Comparators: Used in comparator circuits for detecting voltage levels and triggering events.

Features:

  • Low Noise: Minimizes unwanted noise in sensitive applications, ensuring clean signal amplification.
  • High Input Impedance: Reduces loading effects on the input signal, preserving signal integrity.
  • Wide Bandwidth: Supports amplification of a broad range of frequencies, making it versatile for diverse applications.
  • Internal Frequency Compensation: Simplifies circuit design and ensures stable operation without the need for external compensation components.
  • Short-Circuit Protection: Protects the amplifier from damage due to output short circuits, enhancing reliability.

Benefits:

  • Improved Signal Quality: Low noise and high input impedance contribute to enhanced signal clarity and accuracy in various applications.
  • Versatile Application: Wide bandwidth enables use in a broad range of signal processing tasks, providing design flexibility.
  • Simplified Design: Internal frequency compensation reduces the need for external components, simplifying circuit design.
  • Reliable Operation: Short-circuit protection enhances the robustness and reliability of the amplifier, ensuring stable performance.
  • Cost-Effective Solution: Offers high performance and versatility at a competitive price point, making it suitable for various projects.

The UPC4741G2-T2 is typically available in standard through-hole and surface-mount packages, making it easy to integrate into existing circuit designs. Its wide range of applications and reliable performance make it a valuable component for both hobbyists and professional engineers. The amplifier provides a cost-effective and versatile solution for general-purpose amplification needs, ensuring accurate and stable signal processing.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Need more? Email Us
Hewlett Packard
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess