EN
  • EN
  • DE

MC68452L

Part No MC68452L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024769-MC68452L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68452L CAD Model

Description

The MC68452L is an 8-channel Direct Memory Access (DMA) controller manufactured by Freescale Semiconductor (now NXP). This component is designed to facilitate high-speed data transfers between peripherals and memory, significantly reducing the load on the CPU.

Applications

  • Disk Controllers: Manages data transfer between hard drives or SSDs and system memory.
  • Network Interfaces: Facilitates high-speed data transfer between network controllers and memory.
  • Graphics Controllers: Assists in transferring image data between the graphics processor and frame buffer.
  • Data Acquisition Systems: Enables fast data collection from sensors and peripherals.
  • Industrial Control Systems: Used for high-speed data transfer between industrial equipment and memory.

Features

  • Eight Independent DMA Channels: Allows for simultaneous data transfer between multiple peripherals and memory.
  • Programmable Priority: Provides the ability to prioritize DMA requests from different channels.
  • Variable Block Size: Supports data transfers in blocks of varying sizes.
  • Address Increment/Decrement: Enables efficient data transfer to and from contiguous memory locations.
  • Cycle Stealing Mode: Allows DMA transfers to occur without halting the CPU.
  • End-of-Transfer Interrupt: Generates an interrupt signal upon completion of a DMA transfer.

Benefits

  • Increased System Performance: Offloads data transfer tasks from the CPU, improving overall system performance.
  • High-Speed Data Transfer: Enables rapid data transfer between peripherals and memory.
  • Flexible Configuration: Programmable features allow for adaptation to a wide range of applications.
  • Reduced CPU Load: Frees up the CPU to perform other tasks.
  • Efficient Memory Access: Address increment/decrement capabilities streamline memory access.

Additional Details

The MC68452L operates using a dedicated set of control and address lines. It requires careful configuration through its internal registers to define the source and destination addresses, transfer size, and priority. The clock frequency supported and the power consumption depend on the exact variant. Consult the official NXP datasheet for timing diagrams, electrical characteristics, and pinout information.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess