EN
  • EN
  • DE

UPC2771T

Part No UPC2771T
Manufacturer NEC
Catalog Electronic Wholesale
Description 3 V, 2.9 GHz SILICON MMIC MEDIUM OUTPUT POWER AMPLIFIER FOR MOBILE COMMUNICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277622-UPC2771T
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPC2771T CAD Model

Description

The UPC2771T is a silicon monolithic integrated circuit designed by NEC (now Renesas Electronics) as a wideband, high-gain amplifier. It is primarily intended for use in high-frequency applications, particularly in communication systems and instrumentation. Its architecture allows it to provide substantial gain over a broad range of frequencies, making it a versatile component for signal amplification.

Applications:

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Instrumentation amplifiers
  • Communication systems (e.g., wireless LAN, cellular)

Features:

  • Wideband operation
  • High gain
  • Low noise figure
  • Single supply voltage operation
  • Small package size (typically SOT-363 or similar)
  • Stable operation

Benefits:

  • Provides significant signal amplification across a wide frequency range
  • Improves signal-to-noise ratio in sensitive applications
  • Simplifies circuit design with single supply voltage requirement
  • Reduces board space requirements due to small package size
  • Enhances system performance and reliability

Additional Details:

The UPC2771T typically operates with a single positive supply voltage, usually around 5V. It boasts a high gain, often exceeding 20dB, and a low noise figure, which is crucial for preserving signal integrity in sensitive receiver applications. Its wide bandwidth allows it to be used in various high-frequency circuits without significant performance degradation. The specific frequency range and gain characteristics depend on external components chosen and the application circuit design. The device is generally available in a small surface-mount package, such as SOT-363, facilitating compact designs.

This amplifier is well-suited for applications requiring amplification of weak signals or boosting signal strength in communication systems. It is also employed in test and measurement equipment for amplifying signals before processing. Proper impedance matching is critical to achieve optimal performance and avoid signal reflections. External components, such as resistors and capacitors, are typically used to set the gain, bandwidth, and stability of the amplifier. The UPC2771T provides a cost-effective solution for wideband amplification in a variety of electronic systems, balancing performance and ease of integration.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess