EN
  • EN
  • DE

LT6660HCDC-5#TRMPBF

Part No LT6660HCDC-5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201401-LT6660HCDC-5#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 20 mA
Tolerance ±0.2%
Ultra Librarian 3D Model Ultra Librarian LT6660HCDC-5#TRMPBF CAD Model

Description

Product Overview: LT6660HCDC-5#TRMPBF from Analog Devices Inc.

The LT6660HCDC-5#TRMPBF is a high-performance, low dropout voltage reference from Analog Devices Inc., designed to maintain precision under a broad spectrum of conditions. This device is part of the LT6660 series, which is renowned for its stability and accuracy, making it an ideal choice for precision data conversion in a variety of applications.

Key Features

  • Stable and Accurate: The LT6660HCDC-5#TRMPBF offers a precise reference voltage of 5V, which is crucial for ensuring the accuracy of analog-to-digital conversions in sensitive electronic applications.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, enhancing its performance in situations where the supply voltage is not significantly higher than the output voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT6660HCDC-5#TRMPBF maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • High Output Drive Capability: It is capable of driving up to 10mA of output current, providing sufficient power for the needs of most applications.
  • Long-Term Stability: The LT6660HCDC-5#TRMPBF is characterized by excellent long-term stability, ensuring consistent performance over time.
  • Compact Package: The device comes in a small, surface-mount package, making it easy to integrate into space-constrained designs.

Applications

The LT6660HCDC-5#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT6660HCDC-5#TRMPBF is no exception. It is manufactured to meet high standards, ensuring reliability and performance in demanding situations. Whether for professional, industrial, or hobbyist use, this voltage reference is designed to deliver consistent results, contributing to the overall precision and efficiency of electronic systems.

With its combination of stability, accuracy, and compact form factor, the LT6660HCDC-5#TRMPBF from Analog Devices Inc. stands out as a superior choice for designers who require a dependable voltage reference in their circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess