Products specifications Report Issue?

Category Relays
Family Solid State Relays
Manufacturer NEC
Win Source Part Number 352320-PS7221B-2A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS7221B-2A CAD Model

Description

The PS7221B-2A is a solid-state relay (SSR) manufactured by NEC. It is designed for applications requiring electrical isolation and reliable switching capabilities, commonly found in industrial and commercial equipment. This relay provides a compact and efficient solution for controlling various AC or DC loads.

Applications

  • Industrial automation systems: Used for switching motors, solenoids, valves, and heaters in automated manufacturing processes.
  • Building automation: Employed in HVAC systems, lighting control, and energy management systems for efficient control of building services.
  • Security systems: Utilized in alarm panels, access control systems, and surveillance equipment for reliable switching of security devices.
  • Medical equipment: Incorporated into diagnostic and therapeutic devices requiring precise and isolated switching.
  • Telecommunications equipment: Used in telecom switching systems and remote control applications.

Features

  • High isolation voltage: Provides robust electrical isolation between the input and output, protecting sensitive control circuitry from high-voltage loads.
  • Low on-resistance: Minimizes power dissipation and voltage drop across the relay during conduction, improving energy efficiency.
  • Fast switching speed: Enables rapid response times for dynamic control applications.
  • Compact size: Allows for high-density mounting on circuit boards and in confined spaces.
  • Long lifespan: Offers extended operational life compared to electromechanical relays, reducing maintenance requirements.
  • Zero-cross switching (AC models): Reduces electrical noise and inrush current when switching AC loads, improving system reliability.

Benefits

  • Enhanced safety: High isolation protects sensitive control circuitry and operators from hazardous voltages.
  • Improved reliability: Solid-state design eliminates moving parts, reducing wear and tear and minimizing maintenance.
  • Reduced power consumption: Low on-resistance minimizes energy loss, contributing to energy efficiency.
  • Increased system performance: Fast switching speed allows for precise and responsive control of loads.
  • Simplified design: Compact size and ease of use streamline system integration and reduce overall system cost.

Additional Details

The PS7221B-2A typically operates with a DC control voltage and can switch AC or DC loads depending on the specific model. It uses optical isolation, where an LED and a photosensitive device provide electrical isolation. The device is available in through-hole and surface-mount packages. It's crucial to consult the manufacturer's datasheet for detailed specifications, including input and output voltage and current ratings, isolation voltage, and operating temperature range. The "-2A" suffix likely refers to specific voltage or current ratings, which would be detailed in the datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 12A 24-280V
Need more? Email Us
ECAD model for EZE240A12
Infineon Technologies
SSR RELAY SPST-NO 1.5A 0-60V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Need more? Email Us
ECAD model for PVDZ172NPBF
NEC
8-PIN DIP, 400 V BREAK DOWN VOLTAGE NORMALLY OPEN TYPE 2-ch Optical Coupled MOS FET
Need more? Email Us
ECAD model for PS7141EL-2A-E3
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 1A 0-60V / Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Lowest to $1.9335
ECAD model for TLP3122(TP,F)
Panasonic
SSR RELAY SPST-NO 50MA 0-600V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $6.2214
ECAD model for AQV216H
Sharp Microelectronics
SSR RELAY SPST-NO 50MA 0-240V / Solid State SPST-NO (1 Form A)
Lowest to $0.9353
ECAD model for PR3BMF51NSLF
Infineon Technologies
SSR RELAY SPST-NO 2.5A 0-20V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for PVN012
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 500MA 0-60V / Solid State SPST-NO (1 Form A) 6-SOP (0.179", 4.55mm), 4 Leads
Lowest to $0.6002
ECAD model for TLP172AM(TPL,E
Toshiba Semiconductor and Storage
MEASUREMENT INSTRUMENTS LOGIC IC TESTERS/MEMORY TESTERS BOARD TESTERS/SCANNERS
Lowest to $4.5923
ECAD model for TLP3115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6962 $58.7848
10+ $12.0585 $120.5850
15+ $11.6816 $175.2240
20+ $11.3048 $226.0960
26+ $10.9280 $284.1280
35+ $9.7975 $342.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,080 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention