EN
  • EN
  • DE

RD7.5MW

Part No RD7.5MW
Manufacturer NEC
Catalog HOT - SALES and EOL Components (Q - R)
Description ZENER DIODES 200 mW 3-PIN MINI MOLD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 292373-RD7.5MW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD7.5MW CAD Model

Description

The RD7.5MW is a Zener diode manufactured by NEC. It is designed for voltage regulation and surge protection applications, providing a stable voltage reference of approximately 7.5 volts when operating in the reverse breakdown region.

Applications:

  • Voltage Regulation: Maintaining a stable output voltage in power supplies.
  • Surge Suppression: Protecting circuits from voltage transients and spikes.
  • Clipping Circuits: Shaping waveforms by limiting voltage excursions.
  • Reference Voltage: Providing a stable voltage reference for comparators and other circuits.
  • Overvoltage Protection: Prevents damage to downstream components due to excessive voltage.

Features:

  • Zener Voltage: 7.5V (Nominal)
  • Low Reverse Leakage Current: Reduces power consumption in reverse bias.
  • Sharp Breakdown Characteristics: Enables precise voltage regulation.
  • High Surge Current Capability: Withstands transient voltage spikes without damage.
  • Small Package Size: Suitable for compact electronic designs.

Benefits:

  • Stable Voltage Output: Ensures consistent performance of regulated circuits.
  • Protection against Overvoltage: Prevents damage to sensitive components.
  • Compact Design: Saves space on printed circuit boards.
  • Enhanced Reliability: Improves the overall robustness of electronic devices.
  • Simplified Circuit Implementation: Simplifies the design of voltage regulation and protection circuits.

Additional Details:

The RD7.5MW is typically available in a small surface-mount package. Key parameters to consider when using this Zener diode include its power dissipation rating, Zener impedance, reverse leakage current, and forward voltage drop. The specific package and ratings will vary slightly depending on the exact manufacturer specifications. Using the datasheet, engineers can fine-tune the performance of circuits that depend on stable voltage references or require overvoltage protection. The RD7.5MW allows for both performance and efficient PCB assembly.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess