EN
  • EN
  • DE

CM8066201927102

Part No CM8066201927102
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i3-6100T (3M Cache, 3.20 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954058-CM8066201927102
Series *
Ultra Librarian 3D Model Ultra Librarian CM8066201927102 CAD Model

Description

The Intel CM8066201927102 is an embedded microprocessor, part of Intel's embedded solutions lineup. This processor is designed for applications where performance and power efficiency are critical. It is commonly used in a variety of industrial, commercial, and consumer electronic devices.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), machine vision systems, and industrial control panels.
  • Retail Systems: Powers point-of-sale (POS) terminals, self-service kiosks, and digital signage displays.
  • Networking Devices: Integrated into routers, switches, and network appliances for data processing and management.
  • Medical Equipment: Used in diagnostic imaging systems, patient monitoring devices, and medical workstations.
  • Digital Security: Deployed in surveillance cameras, access control systems, and video analytics platforms.

Features

  • Multi-Core Processing: Offers enhanced performance for multitasking and parallel processing.
  • Integrated Graphics: Provides built-in display capabilities for graphical user interfaces and multimedia applications.
  • Low Power Consumption: Optimizes energy efficiency for extended battery life and reduced operating costs.
  • Extended Temperature Range: Supports reliable operation in harsh environments with extreme temperatures.
  • Embedded Lifecycle Support: Ensures long-term availability and support for embedded applications.

Benefits

  • Improved System Performance: Multi-core architecture enables faster application execution and reduced latency.
  • Enhanced Visual Experience: Integrated graphics deliver crisp and clear visuals for user interfaces and multimedia content.
  • Reduced Energy Costs: Low power consumption minimizes energy consumption and lowers operating expenses.
  • Reliable Operation in Harsh Conditions: Extended temperature range ensures stable performance in challenging environments.
  • Long-Term Availability: Embedded lifecycle support guarantees continued availability for critical applications.

Additional Details

The Intel CM8066201927102 processor typically features a specific clock speed, cache size, and thermal design power (TDP) to meet the requirements of embedded systems. It supports various memory technologies and I/O interfaces for seamless integration with other components. It is commonly packaged in a BGA (Ball Grid Array) format for surface mount assembly. The specific specifications may vary based on the stepping and configuration of the processor.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess