EN
  • EN
  • DE

RD2.0P-T

Part No RD2.0P-T
Manufacturer NEC
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291768-RD2.0P-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD2.0P-T CAD Model

Description

The RD2.0P-T is a Zener diode manufactured by NEC. This device is designed to provide a stable reference voltage, typically used in voltage regulation, overvoltage protection, and clipping circuits. The 'T' suffix often indicates a specific packaging or tape-and-reel option for automated assembly.

Applications:

  • Voltage Regulation: Maintaining a constant voltage output in power supplies and other electronic circuits.
  • Overvoltage Protection: Protecting sensitive electronic components from damaging voltage spikes.
  • Clipping Circuits: Shaping voltage waveforms by limiting the voltage to a specific level.
  • Reference Voltage Generation: Providing a stable voltage reference for comparators and other circuits.

Features:

  • Zener Voltage: Typically 2.0V. The voltage at which the diode breaks down and conducts in reverse bias.
  • Low Reverse Leakage Current: Minimizes power consumption and improves efficiency.
  • Sharp Breakdown Characteristics: Provides a precise and predictable voltage regulation point.
  • High Surge Current Capability: Able to withstand transient voltage surges without damage.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards. The 'T' likely signifies tape and reel packaging.

Benefits:

  • Stable Voltage Output: Ensures reliable operation of connected circuits.
  • Protection Against Voltage Spikes: Prevents damage to sensitive components.
  • Simple Circuit Integration: Easy to incorporate into existing circuit designs.
  • Cost-Effective Solution: Provides a low-cost method for voltage regulation and protection.
  • Automated Assembly: The tape and reel packaging facilitates efficient manufacturing processes.

Additional Details:

The RD2.0P-T's specifications, including its reverse current, power dissipation, and operating temperature range, are detailed in the manufacturer's datasheet. The specific surface mount package is typically a SOD-323 or similar. It is important to refer to the datasheet for the most accurate and complete information regarding electrical characteristics, application notes, and handling precautions. The tape and reel packaging is designed for high-volume pick-and-place assembly equipment.

You May Also Be Interested in

Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8947 $69.4735
11+ $11.4010 $125.4110
16+ $11.0453 $176.7248
22+ $10.6884 $235.1448
28+ $10.3326 $289.3128
38+ $9.2631 $351.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess