Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1146133-NE72084
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE72084 CAD Model

Description

The NE72084 is a GaAs HJ-FET (Hetero-junction Field Effect Transistor) designed for low-noise amplification in various RF and microwave applications, manufactured by NEC (now Renesas Electronics).

Applications:

  • LNA (Low Noise Amplifier) in Mobile Communication Systems: Used in cellular base stations and mobile devices to amplify weak signals.
  • GPS Receivers: Implemented in GPS modules to improve signal reception sensitivity.
  • Satellite Communication Systems: Employed in satellite receivers and transmitters for low-noise amplification.
  • Radar Systems: Used in radar front-ends for signal detection and amplification.
  • Wireless LAN (WLAN) Devices: Integrated into Wi-Fi routers and access points for improved signal range.

Features:

  • Low Noise Figure: Minimizes noise contribution to the amplified signal.
  • High Gain: Provides significant signal amplification.
  • High Cutoff Frequency: Enables operation at high frequencies.
  • Small Package: Facilitates compact circuit designs.
  • High Breakdown Voltage: Enhances reliability and prevents damage from voltage spikes.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure improves the ability to detect weak signals.
  • Increased Signal Range: High gain extends the communication range of wireless systems.
  • Enhanced System Performance: Optimized for low-noise amplification in demanding applications.
  • Compact Design: Small package size enables integration into space-constrained devices.
  • Reliable Operation: High breakdown voltage ensures robust performance in harsh environments.

Additional Details:

The NE72084 requires careful biasing and matching to achieve optimal performance. The device's low noise figure is crucial for maximizing receiver sensitivity in weak signal environments. Its high gain provides adequate amplification without introducing excessive noise. The small package size allows for integration into miniature devices. Consult the datasheet for detailed specifications, including noise figure, gain, input/output impedance, and biasing requirements. Proper ESD handling is essential to prevent damage to the device.

You May Also Be Interested in

Teccor Electronics
Need more? Email Us
ECAD model for P3100BA70
Pixart Imaging Inc.
Lowest to €1.5868
ECAD model for PAW3512DK-TJYA
NEC
Need more? Email Us
ECAD model for NE72084
Ricoh
Need more? Email Us
ECAD model for R1230D181B-TR-FA
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to €0.6648
ECAD model for RF8115TR13
Nisshinbo Micro Devices Inc.
IC REG LINEAR -9V 100MA SC88A / Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SC-88A
Need more? Email Us
ECAD model for NJM2828F3-09-TE1
Siemens
Need more? Email Us
ECAD model for PSB21525HV2.1DHSCXTE
NDK
CRYSTAL 8.0000MHZ 18PF SMD / 8 MHz ±20ppm Crystal 18pF 300 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX5032GA-8MHZ-EXS00A-CG07039
Samwha
Aluminium Electrolytic Capacitor D16x31, 5mm P7, 5 105°C
Need more? Email Us
ECAD model for RD1H228M1631MPA

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention