EN
  • EN
  • DE

RF8115TR13

Part No RF8115TR13
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1146575-RF8115TR13
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF8115TR13 CAD Model

Description

The RF8115TR13 is a high-power, high-efficiency linear power amplifier designed by Qorvo US Inc. It is optimized for use in wireless infrastructure applications, particularly in the cellular band. It offers excellent linearity and efficiency performance, enabling high data rates and reduced power consumption in base stations and other wireless communication systems.

Applications

  • Cellular base stations
  • Wireless infrastructure
  • Public safety radio
  • Military communications
  • Repeater systems

Features

  • High power output
  • High efficiency
  • Excellent linearity
  • Wideband operation
  • Integrated pre-driver
  • Compact package

Benefits

  • Increased signal range
  • Reduced power consumption
  • Improved data rates
  • Enhanced network capacity
  • Simplified system design
  • Lower system cost

Additional Details

The RF8115TR13 power amplifier provides a significant boost in output power, allowing for extended signal range and improved network coverage. Its high efficiency minimizes power consumption, reducing operating costs and environmental impact. The excellent linearity ensures minimal signal distortion, enabling high data rates and reliable communication. The wideband operation allows it to be used in a variety of frequency bands. The integrated pre-driver simplifies system design and reduces the number of external components required. Its compact package minimizes board space requirements. Consult the datasheet to determine bias conditions, impedance matching network and thermal considerations. This amplifier typically operates in Class AB mode to provide a good balance between linearity and efficiency. It integrates protection features such as over-temperature and over-voltage protection to ensure reliable operation. The amplifier's performance is characterized by parameters such as output power, gain, linearity, efficiency, and noise figure. It is commonly used in macro and micro base stations, as well as in repeater systems. It operates from a standard supply voltage. This device incorporates advanced thermal management techniques.

You May Also Be Interested in

Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,399 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess