EN
  • EN
  • DE

FB1F3PT1B

Part No FB1F3PT1B
Manufacturer NEC
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Collector Emitter Voltage (VCEO) 25 V
Number of Pins 59
RoHS Compliant
Win Source Part Number 1131984-FB1F3PT1B
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FB1F3PT1B CAD Model

Description

The FB1F3PT1B is a custom electronic component manufactured by NEC.

  • Pins: 59
  • Case/Package: SC
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Collector Emitter Voltage (VCEO): 25 V
  • Part Number: 1131984-FB1F3PT1B
  • Commonly Used In: Electronic devices and equipment

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Sierra Wireless
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Phoenix Contact
Need more? Email Us
Hanrun
Lowest to $0.7534
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess