Products specifications Report Issue?

Type Infrared (IR)
Current - DC Forward (If) (Max) 50mA
Radiant Intensity (Ie) Min @ If 8mW/sr @ 100mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.6V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Case / Package Axial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566166-QEB363
Ultra Librarian 3D Model Ultra Librarian QEB363 CAD Model

You May Also Be Interested in

LITE-ON Technology
EMITTER IR 850NM 50MA 1209
Need more? Email Us
ECAD model for LTE-C9306
LITE-ON Technology
EMITTER IR 875NM 100MA T 1 3/4
Need more? Email Us
ECAD model for HSDL-4220#002
LITE-ON Technology
EMITTER IR 870NM 60MA 603
Need more? Email Us
ECAD model for ASDL-4561-C22
ams
Multi-Color LEDs Red / IR LED 655nm / 940nm
Lowest to $1.0194
ECAD model for SFH 7015
LITE-ON Technology
EMITTER 5MM IR 940NM SIDE LOOK
Need more? Email Us
ECAD model for LTE-7571LM1
LITE-ON Technology
EMITTER IR 850NM 1A SMD
Need more? Email Us
ECAD model for LTE-R38386A-S-U
LITE-ON Technology
LTPL-C16FUVM385 UVA LED
Need more? Email Us
ECAD model for LTPL-C16FUVM385
LITE-ON Technology
EMITTER IR 940NM 100MA RADIAL
Need more? Email Us
ECAD model for LTE-5208AC
LITE-ON Technology
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
ECAD model for LTE-3276

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9825 $54.0375
125+ $0.8062 $100.7750
195+ $0.7810 $152.2950
265+ $0.7558 $200.2870
345+ $0.7306 $252.0570
460+ $0.6550 $301.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention