EN
  • EN
  • DE

D80C49HC

Part No D80C49HC
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016569-D80C49HC
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D80C49HC CAD Model

Description

The D80C49HC is a high-performance 8-bit microcontroller manufactured by NEC. It belongs to the MCS-51 family of microcontrollers and is designed for embedded control applications that require significant processing power and memory. The 'HC' designation typically indicates a high-speed CMOS version, offering improved performance and lower power consumption compared to earlier versions.

Applications

  • Industrial Automation: Used in Programmable Logic Controllers (PLCs), motor control systems, and process control equipment.
  • Instrumentation: Employed in data acquisition systems, test equipment, and measurement instruments.
  • Robotics: Integrated into robot controllers, sensor interfaces, and actuator drivers.
  • Telecommunications: Used in communication devices, modems, and network controllers.
  • Automotive Electronics: Employed in automotive control systems, engine management, and dashboard displays.

Features

  • 8-bit CPU: Based on the industry-standard 8051 architecture with enhanced instruction set and performance.
  • On-Chip ROM/EPROM: Includes on-chip ROM or EPROM for program storage.
  • On-Chip RAM: Contains on-chip RAM for data storage and stack operations.
  • Timers/Counters: Features multiple timers and counters for precise timing and event counting.
  • Serial Communication: Supports UART for serial communication with external devices.
  • Parallel I/O Ports: Provides multiple parallel I/O ports for interfacing with external peripherals.
  • External Memory Interface: Allows for expansion of memory using external ROM and RAM.
  • Interrupt System: Supports multiple interrupt sources for responsive handling of external events.
  • High-Speed Operation: CMOS technology enables high-speed operation and low power consumption.

Benefits

  • High Performance: Enhanced 8051 architecture provides high processing power for demanding applications.
  • Versatile Control: Comprehensive set of features enables flexible control of external devices and systems.
  • Memory Expandability: External memory interface allows for expansion of program and data memory.
  • Reliable Operation: CMOS technology ensures reliable operation over a wide temperature range.
  • Industry Standard: Based on the widely used 8051 architecture, offering a large base of development tools and resources.

Additional Details

The D80C49HC typically operates on a 5V power supply and is available in various package options, including DIP and PLCC. The specific memory sizes, operating frequency, and peripheral configurations can be found in the official NEC datasheet for this part number. Understanding the interrupt structure, timer modes, and I/O port configurations is crucial for successful implementation. Consult the datasheet for detailed information on electrical characteristics, pin assignments, and programming considerations.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess