The MAX381ESC is a state-of-the-art analog switch from Maxim Integrated, designed to offer precision switching capabilities in a compact package. This switch is part of a family of low-voltage, single-pole/single-throw (SPST) devices that are optimized for use in a variety of applications, including battery-powered devices, portable instrumentation, and communication systems.
With its low power consumption and high switching speeds, the MAX381ESC is ideal for scenarios that demand efficiency and performance. The device operates from a single +1.8V to +5.5V supply, making it versatile for both digital and analog applications. Its low on-resistance (R<sub>ON) minimizes signal distortion and ensures excellent signal integrity, which is critical for high-precision analog signal routing.
The MAX381ESC boasts a R<sub>ON matching between channels of less than 0.5Ω and R<sub>ON flatness of less than 2.5Ω over the specified signal range, which is particularly important for maintaining signal linearity and reducing errors in analog signal processing. The device also features fast switching times (t<sub>ON OFF
This analog switch has been engineered with ESD protection greater than 2000V per the Human Body Model, adding robustness and reliability to the design. The MAX381ESC comes in a small, space-saving 8-pin SO package, which is suitable for high-density PCB layouts.
Key features of the MAX381ESC include:
- Low-Voltage Operation (+1.8V to +5.5V)
- Low On-Resistance (R<sub>ON: 4Ω max)
- Low R<sub>ON Matching Between Channels (
- Fast Switching Times (t<sub>ON: OFF:
- ESD Protection >2000V
- 8-Pin SO Package
Overall, the MAX381ESC from Maxim Integrated represents a high-quality solution for designers looking to incorporate reliable and precise analog switching within their electronic systems. Its low-voltage operation, minimal on-resistance, and fast switching capabilities make it a versatile choice for a wide range of applications.