EN
  • EN
  • DE

D4364C-12L

Part No D4364C-12L
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054827-D4364C-12L
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4364C-12L CAD Model

Description

The D4364C-12L, manufactured by NEC, is a 64K x 1 bit Dynamic RAM (DRAM). The "-12L" suffix indicates an access time of 120ns and likely a low-power version.

Applications

  • Early Personal Computers: Main memory in older computer systems.
  • Graphics Cards: Frame buffer memory in older graphics cards.
  • Printers: Buffer memory for print data.
  • Industrial Control Systems: Data storage in embedded systems.
  • Test Equipment: Memory storage for test results.

Features

  • 64K x 1 Bit Capacity: Provides a 64 kilobit storage capacity.
  • Dynamic RAM (DRAM): Requires periodic refreshing to maintain data.
  • Access Time: 120ns access time for data retrieval.
  • Low Power Consumption: "L" suffix likely indicates lower power requirements.
  • Single Power Supply: Operates on a single voltage supply.

Benefits

  • Affordable Memory Solution: Provides a cost-effective memory solution for applications with limited memory requirements.
  • Compact Size: Small footprint for space-constrained designs.
  • Industry Standard: Compatible with existing DRAM controllers.
  • Reliable Performance: Proven technology for reliable data storage.
  • Easy Integration: Simple interface for easy integration into existing systems.

Additional Details

The D4364C-12L is a DRAM that was commonly used in older electronic devices. DRAM requires constant refreshing to retain data, which adds complexity to the memory controller design compared to static RAM (SRAM). However, DRAM offers a higher density and lower cost per bit than SRAM, making it a suitable choice for applications where memory capacity is critical and power consumption is a concern.

Specific details about the supply voltage, refresh rate, and other electrical characteristics can be found in the manufacturer's datasheet. It is important to adhere to the recommended operating conditions to ensure reliable performance.

Due to advancements in memory technology, the D4364C-12L is considered a legacy component. Modern systems typically use larger capacity and faster memory technologies, such as SDRAM and DDR SDRAM.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.3698
TDK Corporation
Lowest to $0.1433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess