EN
  • EN
  • DE

D431000ACW-85LL

Part No D431000ACW-85LL
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023754-D431000ACW-85LL
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D431000ACW-85LL CAD Model

Description

The NEC D431000ACW-85LL is a 1,048,576-bit (1Mbit) Dynamic RAM (DRAM) organized as 128K words x 8 bits. It is a DRAM that requires periodic refresh to maintain the data stored in its memory cells. This memory chip was widely used in various electronic devices requiring temporary storage and retrieval of data.

Applications

  • Personal Computers: Used as main memory (RAM) in older PCs and workstations.
  • Printers: Employed in printer buffer memory for storing print jobs.
  • Graphics Cards: Utilized as video RAM (VRAM) in graphics adapters.
  • Industrial Control Systems: Integrated into industrial automation equipment.
  • Embedded Systems: Found in embedded applications requiring moderate amounts of RAM.

Features

  • Memory Capacity: 1,048,576 bits (1Mbit), organized as 128K x 8 bits.
  • Access Time: 85ns (nanoseconds).
  • Refresh Cycle: Requires periodic refresh cycles.
  • Operating Voltage: +5V single power supply.
  • Package: DIP (Dual In-line Package).
  • Low Power Consumption: LL indicates low power version.

Benefits

  • Suitable for Retro Computing: Ideal for restoring and maintaining older computer systems.
  • Easy to Use: Standard DIP package facilitates easy integration into existing circuits.
  • Reliable Performance: Delivers stable and reliable memory performance.
  • Low Power: LL version provides reduced power consumption compared to standard versions.
  • Good Storage Capacity: Offers a reasonable memory capacity for its time.

Additional Details

As a DRAM, the D431000ACW-85LL is a volatile memory, meaning it requires constant power to retain the data stored in its memory cells. It employs a refresh cycle mechanism to periodically rewrite the data, preventing data loss due to capacitor leakage. The 'ACW' in the part number likely refers to the package type or specific manufacturing process used by NEC. The '-85' denotes the access time of 85 nanoseconds. The 128K x 8 organization signifies that the memory is structured as 128,000 memory locations, each capable of holding 8 bits (one byte) of data. The LL suffix indicates a low-power version, meaning it consumes less power than standard versions of the same memory chip. This makes it suitable for battery-powered devices or applications where power consumption is a critical factor.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.3462
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess