EN
  • EN
  • DE

D4164C-15

Part No D4164C-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054802-D4164C-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D4164C-15 CAD Model

Description

The D4164C-15 is a 64K Dynamic Random Access Memory (DRAM) chip manufactured by NEC. This component is an integral part of various memory systems requiring high-density storage and rapid data access. It's designed for applications where efficient memory management and low power consumption are crucial.

Applications

  • Memory modules for early personal computers.
  • Graphics cards requiring on-board memory.
  • Industrial control systems where data logging and retrieval are necessary.
  • Telecommunications equipment for buffering and temporary storage.
  • Instrumentation equipment needing data acquisition and processing capabilities.

Features

  • 64Kbit capacity: Allows storage of 65,536 bits of data.
  • Access time of 150ns: Enables quick read and write operations.
  • Single 5V power supply: Simplifies power supply design and reduces system complexity.
  • TTL compatible inputs and outputs: Ensures easy interfacing with other digital logic circuits.
  • Refresh cycle: Requires periodic refresh cycles to retain data.

Benefits

  • High density storage: Provides a large amount of memory in a single chip.
  • Fast access time: Enhances system performance through quick data retrieval.
  • Easy integration: Compatible with standard TTL logic, simplifying circuit design.
  • Reduced power consumption: Contributes to energy-efficient system operation.
  • Cost-effective solution: Provides a balance between performance and cost.

Additional Details

The D4164C-15 utilizes multiplexed address inputs to reduce the number of address pins required. It operates with a single +5V power supply and features a refresh cycle, typically requiring a refresh of all 128 rows every 2ms. The chip is typically packaged in a 16-pin DIP (Dual In-line Package). Its reliable performance made it a popular choice for memory applications during its era.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess