EN
  • EN
  • DE

D41256L-80

Part No D41256L-80
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054796-D41256L-80
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D41256L-80 CAD Model

Description

The D41256L-80 is a 262,144-bit (256K x 1) Dynamic Random-Access Memory (DRAM) chip manufactured by NEC. It is a type of semiconductor memory that stores each bit of data in a separate capacitor within an integrated circuit. Due to the tendency of capacitors to discharge, DRAM requires periodic refreshing to maintain the stored information.

Applications

  • Main Memory in Computers: Used as primary memory in older computer systems.
  • Graphics Cards: Employed as memory for graphics processing units (GPUs) in early graphics cards.
  • Printers and Scanners: Used for temporary data storage in printers and scanners.
  • Industrial Control Systems: Employed in some industrial control equipment for data storage.
  • Test and Measurement Equipment: Found in older test and measurement instruments.

Features

  • 256K x 1 Organization: Stores 262,144 bits of data.
  • Dynamic Refresh: Requires periodic refreshing to maintain data.
  • Fast Access Time: 80 ns access time.
  • Single 5V Power Supply: Operates from a single 5-volt power supply.
  • TTL Compatible Inputs/Outputs: Easy interface with TTL logic circuits.
  • Multiplexed Address Inputs: Reduces the number of address pins required.

Benefits

  • High Density: Provides a relatively large amount of memory in a single chip.
  • Fast Access Time: Enables quick data access for real-time applications.
  • Low Cost: Offers a cost-effective memory solution.
  • Widely Available: Has been widely used in various applications.

Additional Details

The D41256L-80 utilizes multiplexed address inputs, which means that the row and column addresses are supplied on the same pins at different times. This technique reduces the number of address pins required, allowing for a smaller package size. The DRAM requires a refresh cycle to maintain the data stored in the capacitors. The refresh cycle involves reading and rewriting the data in each memory cell. The -80 suffix indicates an access time of 80 nanoseconds, which is a critical parameter for determining the speed of data retrieval. The datasheet provides detailed information about the refresh requirements, timing parameters, and other electrical characteristics. Although DRAM technology has evolved significantly since the introduction of the D41256L-80, this chip played an important role in the development of computer memory systems. Understanding the characteristics of this older DRAM chip provides insight into the evolution of memory technology.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess