EN
  • EN
  • DE

D2817A-250

Part No D2817A-250
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014597-D2817A-250
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D2817A-250 CAD Model

Description

The NEC D2817A-250 is a high-speed, electrically Programmable Read-Only Memory (EPROM).

Applications:

  • Microcomputer Systems: Used for storing firmware and boot code in embedded systems.
  • Industrial Control Systems: Employed for program storage in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Instrumentation: Found in test and measurement equipment for storing calibration data and operating parameters.
  • Aerospace and Defense: Utilized in applications requiring non-volatile memory with high reliability.

Features:

  • High-Speed Access: Offers a fast access time of 250ns, enabling quick data retrieval.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring program integrity.
  • Electrically Programmable: Can be programmed and erased electrically, allowing for easy updates and modifications.
  • High Reliability: Designed for robust performance and long-term data retention.
  • Wide Temperature Range: Operates over an extended temperature range, suitable for various environments.

Benefits:

  • Fast System Performance: The high-speed access time contributes to improved overall system performance.
  • Data Security: Non-volatile storage ensures that critical data is preserved in the event of power loss.
  • Flexibility: Electrical programmability allows for easy firmware updates and customization.
  • Reliable Operation: The robust design ensures consistent and dependable performance.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Additional Details:

The D2817A-250 typically requires a programming voltage for writing data to the memory. It is packaged in a standard DIP package for easy integration into circuit boards. The memory array is organized to provide efficient storage and retrieval of program code and data. Its robust design and high-speed performance make it a suitable choice for applications requiring reliable non-volatile memory.

It is important to consult the manufacturer's datasheet for detailed specifications, programming procedures, and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess