The D27C256D-15 is a 256Kbit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. This memory chip is designed for applications requiring non-volatile storage of data or program code. The CMOS technology ensures low power consumption, making it suitable for battery-backed or power-sensitive applications. The device is programmed electrically and can be erased by exposure to ultraviolet light.
Applications:
- Embedded Systems
- Microcontroller Program Storage
- Data Storage for Industrial Equipment
- Firmware Storage
- Legacy Electronic Devices
Features:
- 256 Kbit (32K x 8) memory organization
- CMOS Technology for low power consumption
- Fast Access Time (150ns)
- Single 5V Power Supply
- TTL Compatible Inputs/Outputs
- Programmable and Erasable via UV light
Benefits:
- Provides non-volatile storage for critical data and program code.
- Ensures low power operation, extending battery life in portable devices.
- Enables fast data retrieval with its quick access time.
- Simplifies system design with single 5V power supply requirement.
- Offers compatibility with standard TTL logic circuits.
- Allows for reprogramming and updates by erasing with UV light.
Additional Details:
The D27C256D-15 operates from a single 5V power supply and features TTL-compatible inputs and outputs, making it easy to interface with a wide range of microprocessors and microcontrollers. The memory array is organized as 32,768 bytes of 8 bits each. The access time of 150ns ensures fast data retrieval, which is essential for real-time applications. The device is packaged in a standard DIP (Dual In-Line Package) with a window for UV erasure. The erasure process requires exposure to UV light with a wavelength of 253.7 nm for a specified duration. After erasure, the device can be reprogrammed electrically using a standard EPROM programmer. The D27C256D-15 is a reliable and cost-effective solution for non-volatile memory requirements in various electronic systems.