EN
  • EN
  • DE

D27C256AD-15

Part No D27C256AD-15
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054721-D27C256AD-15
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D27C256AD-15 CAD Model

Description

The D27C256AD-15 is a 256 Kbit (32K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by NEC. It is a non-volatile memory device used for storing program code or data in embedded systems and other applications where data retention is crucial even without power. The -15 signifies an access time of 150ns.

Applications

  • Firmware storage in embedded systems.
  • Program storage in industrial control equipment.
  • Data logging in instrumentation devices.
  • Boot code storage in computer systems.
  • Storage of lookup tables and calibration data.

Features

  • 256 Kbit (32K x 8) memory organization.
  • Fast access time of 150ns.
  • Single 5V power supply operation.
  • TTL compatible inputs and outputs.
  • Erasable with ultraviolet light.
  • Low power consumption.

Benefits

  • Non-volatile data storage: Data is retained even when power is removed, ensuring reliable operation.
  • Easy programmability: Can be programmed using standard EPROM programmers.
  • Cost-effective solution: Provides a relatively inexpensive way to store data compared to other non-volatile memory technologies.
  • Wide operating temperature range: Suitable for use in various environments.
  • Industry-standard package: Available in DIP (Dual In-line Package) for easy integration into existing designs.

Additional Details

The D27C256AD-15 EPROM is programmed using an EPROM programmer, which applies specific voltages to the programming pins to store data into the memory cells. Before programming, the EPROM is typically erased by exposing it to ultraviolet (UV) light through a quartz window located on the top of the package. The UV light causes the memory cells to discharge, effectively resetting them to a known state (usually all 1s). The EPROM can then be programmed with the desired data. It's important to consult the NEC datasheet for detailed programming and erasure instructions, as well as electrical characteristics and timing diagrams. Proper handling and storage are essential to prevent damage and ensure data retention. While newer memory technologies like EEPROM and Flash memory have become more prevalent, EPROMs are still used in legacy systems and niche applications where their specific characteristics are beneficial. The D27C256AD-15 from NEC provides a reliable and cost-effective solution for non-volatile data storage in a variety of electronic devices.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Kemet
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess