EN
  • EN
  • DE

3SK231T1

Part No 3SK231T1
Manufacturer NEC
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038451-3SK231T1
Categories OEM Parts(0-9)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3SK231T1 CAD Model

Description

The 3SK231T1 is a VHF/UHF band low noise amplifier field effect transistor (FET) manufactured by NEC. This FET is specifically designed for low-noise amplification in high-frequency applications, commonly found in various communication and broadcasting systems requiring high sensitivity.

Applications

  • VHF/UHF Receivers: Used in the input stages of VHF and UHF receivers to amplify weak signals while minimizing added noise.
  • CATV Systems: Employed in cable television systems to enhance signal quality and reduce noise levels.
  • Satellite Communication: Integrated into satellite communication equipment for low-noise amplification of incoming signals.
  • Wireless Communication Devices: Found in various wireless devices such as cordless phones, wireless LAN equipment, and other radio frequency (RF) front-end applications.
  • Spectrum Analyzers and Test Equipment: Used in test and measurement equipment to improve sensitivity and reduce the noise floor.

Features

  • Low Noise Figure: Designed to provide minimal noise contribution, ensuring a high signal-to-noise ratio for amplified signals.
  • High Gain: Offers significant signal amplification, improving the overall system sensitivity.
  • High Input Impedance: Facilitates good impedance matching with input signal sources, optimizing signal transfer.
  • Small Surface Mount Package: Compact design suitable for applications where board space is limited.
  • High Cutoff Frequency: Capable of operating effectively at high frequencies within the VHF and UHF bands.

Benefits

  • Improved Signal Quality: Enhances the signal-to-noise ratio, resulting in clearer and more reliable received signals.
  • Enhanced Receiver Sensitivity: Allows receivers to detect and amplify weaker signals that might otherwise be lost in noise.
  • Reduced Interference: Minimizes the impact of noise and unwanted signals on the desired signal.
  • Compact Integration: Enables the integration of high-performance amplification into small form-factor devices.
  • Reliable High-Frequency Performance: Provides stable and consistent performance in demanding high-frequency applications.

Additional Details

The 3SK231T1 is typically supplied in a surface-mount package. Key electrical parameters include noise figure (NF), gain (G), and drain current (IDSS). Proper biasing and impedance matching techniques are crucial for achieving optimal performance. Detailed specifications and application notes can be found in the datasheet. The device is engineered to operate with low supply voltages and currents to minimize power consumption in portable and battery-powered applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
IBM
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess