EN
  • EN
  • DE

FEP16CT

Part No FEP16CT
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description 16 Ampere Glass Passivated Super Fast Rectifiers | DIODE ARRAY GP 150V 16A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 16A
Voltage - Forward (Vf) (Maximum) at If 950mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 10μA at 150V
Operating Temperature - Junction -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number FEP16C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 093629-FEP16CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FEP16CT CAD Model

Description

The ON Semiconductor FEP16CT is a high-performance, center-tap fast rectifier designed to meet the stringent requirements of modern electronic applications. This robust rectifier is part of the FEP16 series, known for its efficiency and reliability in converting alternating current (AC) to direct current (DC). The FEP16CT is particularly suitable for high-frequency rectification and freewheeling application in switching power supplies, inverters, and as a polarity protection device.

Key Features:

  • High Current Capability: With a forward current rating of 16A, this rectifier can handle significant current, making it ideal for power-intensive applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) minimizes power loss and improves efficiency, which is critical for energy-sensitive designs.
  • Fast Switching Speed: The FEP16CT boasts a fast reverse recovery time, which enhances the performance of high-speed circuitry and reduces switching losses.
  • High Surge Current Capability: It is capable of withstanding high surge currents, providing robust protection against transient voltage spikes.
  • High Temperature Operation: This device can operate at junction temperatures ranging from -65°C to 150°C, ensuring reliable performance in extreme conditions.
  • Center Tap Configuration: The center tap design allows for flexibility in circuit designs, facilitating both full-wave and half-wave rectification.

Applications:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive environments
  • Freewheeling diodes
  • Polarity protection applications

Package and Quality:

The FEP16CT is packaged in a TO-220AB, which is known for its durability and thermal efficiency. ON Semiconductor's commitment to quality ensures that each FEP16CT fast rectifier meets the highest standards of performance and reliability. Whether you're designing for industrial, commercial, or automotive applications, the FEP16CT from ON Semiconductor is an excellent choice for your rectification needs.

You May Also Be Interested in

Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Maxim Integrated
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess