Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1125575-2SC4001
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4001 CAD Model

Description

The 2SC4001 is an NPN silicon epitaxial planar transistor manufactured by NEC. This transistor is designed for use in low-noise amplifier applications, especially in VHF and UHF bands. Its characteristics make it particularly suitable for sensitive receiver front-ends.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in VHF/UHF receiver front-ends to amplify weak signals with minimal noise.
  • TV Tuners: Employed in TV tuners to amplify the incoming signal.
  • Communication Receivers: Found in various communication receivers for low-noise amplification.
  • RF Amplifiers: Utilized as a small signal amplifier in RF circuits.
  • High-Frequency Amplification: Suitable for general high-frequency amplification applications.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Provides amplification and switching capabilities.
  • Low Noise Figure: Minimizes signal distortion in sensitive applications.
  • High Gain: Offers good amplification characteristics.
  • High Transition Frequency (fT): Enables good high-frequency performance.
  • Small Signal Amplifier: Designed for amplifying small signals.

Benefits:

  • Excellent Low-Noise Performance: Suitable for applications requiring minimal signal distortion.
  • High Gain: Provides good amplification of weak signals.
  • Reliable Operation: Designed for consistent and dependable performance.
  • Versatile Use: Can be implemented in various low-noise amplifier circuits.
  • Optimal for VHF/UHF Bands: Specifically designed for applications in the VHF and UHF frequency ranges.

Additional Details:

The 2SC4001's key parameters include collector-emitter voltage (VCEO), collector current (IC), transition frequency (fT), and noise figure (NF). Designers should consult the device datasheet from NEC or other reliable sources to obtain specific values for these parameters. The datasheet also includes information about the transistor's gain (hFE), saturation voltage, and thermal characteristics. Proper biasing and impedance matching are crucial for achieving optimal low-noise performance. It is commonly found in VHF/UHF receiver applications that require low noise and high gain.

You May Also Be Interested in

ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
Burr-Brown (TI)
High Current - High Power OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for 3572AM
Advanced Power Electronics Corp.
Fast Switching Characteristic
Need more? Email Us
ECAD model for AP4800GEM
Analog Devices Inc.
Dual, 16-/12-Bit nanoDAC+ with 2 ppm/°C Reference, SPI Interface
Lowest to $171.7558
ECAD model for AD5689RBCPZ-RL7
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention