The 2SA992-P is a PNP silicon transistor manufactured by NEC. It is a low-noise, small signal transistor commonly used in audio amplifier circuits and other sensitive electronic applications. Its key features are its high gain and low noise characteristics.
Applications
- Audio Amplifiers (preamplifiers, microphone amplifiers)
- Low-Noise Amplifiers (LNA)
- General-Purpose Amplification
- Differential Amplifiers
- Analog Signal Processing Circuits
Features
- PNP Silicon Transistor
- Low Noise Figure
- High Gain (hFE)
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -50mA
- Transition Frequency (fT): 300MHz
Benefits
- Excellent Signal Amplification: High gain ensures efficient amplification of weak signals, crucial for audio and instrumentation applications.
- Low Noise Performance: Minimizes unwanted noise in the amplified signal, improving clarity and accuracy, especially in sensitive receiver circuits.
- Versatile Application: Suitable for a wide range of analog circuit designs due to its favorable characteristics and specifications.
- Stable Operation: Designed for stable performance over a range of temperatures and operating conditions.
- Simplified Circuit Design: Easy to integrate into various circuit configurations due to its standard PNP transistor characteristics.
Technical Specifications
The 2SA992-P typically comes in a through-hole package (e.g., TO-92). Key parameters include the collector-base voltage (VCBO), emitter-base voltage (VEBO), and power dissipation (PC). The datasheet provides detailed electrical characteristics, including gain curves, noise figure measurements, and temperature dependencies.
The 2SA992-P is well-suited for audio preamplifiers, microphone amplifiers, and other applications where preserving signal integrity is paramount. Its low noise figure ensures minimal degradation of the signal-to-noise ratio. When using this transistor, ensure proper biasing and impedance matching for optimal performance. The datasheet and application notes from NEC will assist in proper device selection and implementation. Careful thermal management is usually not a major concern due to its low power dissipation.