EN
  • EN
  • DE

TNR5C271K320-T

Part No TNR5C271K320-T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 374641-TNR5C271K320-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNR5C271K320-T CAD Model

Description

The TNR5C271K320-T is a transient voltage suppressor (TVS) varistor manufactured by NEC-TOKIN, designed to protect electronic circuits from voltage surges and transient events. The "-T" suffix typically indicates that the component is taped for automated assembly. The “320” likely refers to the lead spacing or packaging specification. It's designed to protect against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Provides protection against voltage spikes and surges in power supplies.
  • Industrial Control Systems: Safeguards sensitive control circuitry from transient voltages in industrial environments.
  • Consumer Electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications Equipment: Provides protection for communication lines and equipment.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes.

Features

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Wide Operating Voltage Range: Suitable for various voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Taped for Automated Assembly: Facilitates high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • Specific Lead Spacing: The '320' in the part number likely refers to a specific lead spacing or packaging dimension.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost in high-volume production.

The TNR5C271K320-T varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, it rapidly decreases its resistance, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Manufacturer: NEC-TOKIN
  • Varistor Voltage: Typically around 270V (this can vary slightly depending on the exact specifications)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The robust design and reliable performance of the TNR5C271K320-T, combined with its suitability for automated assembly, make it a popular choice for surge protection in a wide array of electronic applications. The NEC-TOKIN brand indicates a high level of quality and reliability.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess