EN
  • EN
  • DE

TNR7C330K-T

Part No TNR7C330K-T
Manufacturer NEC-TOKIN
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC-TOKIN
Win Source Part Number 374644-TNR7C330K-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNR7C330K-T CAD Model

Description

The TNR7C330K-T is a transient voltage suppressor (TVS) varistor manufactured by NEC-TOKIN. The "-T" suffix indicates that the component is supplied on tape for automated assembly, streamlining the manufacturing process. The varistor is specifically designed to protect sensitive electronic circuits from harmful voltage surges and transient events, commonly encountered due to electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Used to protect power supplies from voltage spikes and surges.
  • Industrial Control Systems: Safeguards sensitive industrial control circuitry from transient voltages.
  • Consumer Electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications Equipment: Provides protection for communication lines and equipment from voltage surges.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes.

Features

  • High Surge Current Capability: Able to withstand high surge currents without failure, providing robust protection.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components from overvoltage conditions.
  • Wide Operating Voltage Range: Suitable for various voltage levels, making it versatile for different applications.
  • Compact Size: Designed to be easily integrated into space-constrained designs without compromising performance.
  • Taped for Automated Assembly: Facilitates efficient high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations, ensuring the absence of hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronic components from damage, extending the lifespan and reliability of the equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, which reduces downtime and associated maintenance costs.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems by preventing voltage fluctuations and damage.
  • Cost-Effective Protection: Offers a cost-efficient solution for safeguarding electronic circuits against transient voltage events.
  • Simplified Design: Designed for easy integration into existing circuit designs with minimal modifications required.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost, enhancing overall production efficiency.

The TNR7C330K-T varistor utilizes a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, its resistance rapidly decreases, diverting the surge current away from the protected components. This rapid clamping action effectively prevents the voltage from rising to damaging levels, thereby protecting the circuit.

Specifications:

  • Manufacturer: NEC-TOKIN
  • Varistor Voltage: Typically around 33V (values may vary slightly depending on the specific batch and manufacturer's specifications)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical operating temperature range)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The TNR7C330K-T from NEC-TOKIN offers a robust, reliable, and efficient solution for protecting electronic circuits from transient voltage events, making it a valuable component in a wide range of applications.

You May Also Be Interested in

IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess