EN
  • EN
  • DE

EXS00A-CS01898

Part No EXS00A-CS01898
Manufacturer NDK
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966916-EXS00A-CS01898
Categories OEM Parts(C-E)
Manufacturer NDK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EXS00A-CS01898 CAD Model

Description

The EXS00A-CS01898 is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo Co., Ltd.). Crystal oscillators like the EXS00A-CS01898 provide stable and precise clock signals essential for synchronizing operations in various electronic devices. As an OEM part, it is primarily intended for integration into larger electronic systems.

Due to its nature as an OEM component, the EXS00A-CS01898 is commonly used in:

  • Communication Devices: Cell phones, wireless modules, and network equipment where accurate timing is critical.
  • Consumer Electronics: Digital cameras, audio players, and other consumer devices requiring stable clock signals.
  • Industrial Equipment: Control systems, measurement devices, and other industrial applications where precision is essential.
  • Automotive Electronics: Engine control units (ECUs), navigation systems, and other automotive applications needing reliable timing.

Features

While specific features may vary based on the application, typical features of the EXS00A-CS01898 include:

  • Precise Frequency Output: Provides a stable and accurate clock signal.
  • Compact Size: Designed for space-constrained applications.
  • Low Power Consumption: Optimized for energy efficiency.
  • High Stability: Maintains frequency accuracy over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

Using the EXS00A-CS01898 crystal oscillator offers the following benefits:

  • Stable Clock Signal: Ensures reliable operation of electronic devices.
  • Accurate Timing: Provides precise timing for critical applications.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable devices.
  • Compact Design: Allows for integration into small electronic devices.
  • Easy Integration: Designed for automated assembly processes, reducing manufacturing costs.

Technical Specifications:

Frequency, frequency stability, operating temperature range, and load capacitance are important specifications to consider. Consult the NDK datasheet for the EXS00A-CS01898 for detailed technical information and recommended operating conditions. Proper handling during assembly is also critical to ensure optimal performance and longevity.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess