EN
  • EN
  • DE

ERC3182A

Part No ERC3182A
Manufacturer NDK
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207280-ERC3182A
Categories Custom Parts
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ERC3182A CAD Model

Description

The ERC3182A is a crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). It's designed to provide a stable and accurate clock signal for various electronic devices and systems. This oscillator is commonly used in applications where precise timing is crucial, such as communication equipment, measurement instruments, and microcontrollers.

Applications:

  • Communication Equipment (e.g., Network devices, Wireless Transmitters/Receivers)
  • Measurement Instruments (e.g., Oscilloscopes, Frequency Counters)
  • Microcontroller Clocking
  • Real-Time Clocks (RTC)
  • GPS Modules

Features:

  • High frequency stability
  • Low jitter
  • Compact size
  • Surface mount design
  • Wide operating temperature range
  • Low power consumption

Benefits:

  • Ensures accurate timing and synchronization in electronic systems
  • Minimizes timing errors and improves system performance
  • Reduces board space requirements
  • Simplifies manufacturing with surface mount technology
  • Provides reliable operation in various environmental conditions
  • Extends battery life in portable devices

Additional Details:

The ERC3182A offers excellent frequency stability, ensuring that the generated clock signal remains accurate over a wide range of operating conditions. Its low jitter characteristic minimizes timing variations, which is essential for high-speed digital circuits. The compact size of the oscillator allows for integration into space-constrained applications. The surface mount package simplifies the manufacturing process and reduces production costs. Detailed specifications regarding frequency, stability, jitter, and operating temperature can be found in the product datasheet. The precise parameters contribute to the enhanced overall performance of the electronic device using the clock signal.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Phoenix Contact
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Intersil
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Hanrun
Lowest to $0.9938
Sony
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess