EN
  • EN
  • DE

AT-41CD2-20.49978MHZ

Part No AT-41CD2-20.49978MHZ
Manufacturer NDK
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1175452-AT-41CD2-20.49978MHZ
Categories Custom Parts
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT-41CD2-20.49978MHZ CAD Model

Description

The NDK AT-41CD2-20.49978MHZ is a surface-mount crystal oscillator designed for precision timing and frequency control in electronic circuits. This oscillator provides a stable and accurate 20.49978 MHz output signal, making it suitable for a wide range of applications that require reliable clock signals. Its compact size and surface-mount design allow for easy integration into various electronic devices and systems.

Applications:

  • Microcontrollers
  • Communication equipment
  • Consumer electronics
  • Industrial control systems
  • Timing circuits

Features:

  • 20.49978 MHz output frequency
  • Surface-mount package
  • High frequency stability
  • Low phase noise
  • Wide operating temperature range
  • RoHS compliant

Benefits:

  • Provides a stable and accurate clock signal for reliable system operation.
  • Enables easy integration into electronic circuits, saving space and reducing assembly costs.
  • Ensures consistent performance over a wide range of environmental conditions.
  • Minimizes signal jitter and noise, improving overall system performance.
  • Complies with environmental regulations, ensuring safe and responsible use.

Additional Details:

The AT-41CD2-20.49978MHZ crystal oscillator features a robust design that provides excellent frequency stability over a wide operating temperature range. This is crucial for applications where environmental conditions can fluctuate, ensuring consistent and reliable performance. The low phase noise characteristics of the oscillator minimize signal jitter, which is particularly important in high-speed data communication and sensitive timing applications.

The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The oscillator is also RoHS compliant, meaning it does not contain hazardous substances and is safe for use in a variety of applications. Its compact size makes it ideal for use in portable devices and other space-constrained applications. This crystal oscillator is a reliable and cost-effective solution for providing accurate timing signals in a wide range of electronic systems.

You May Also Be Interested in

Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess