EN
  • EN
  • DE

2725T-50.0M-ENA4112A

Part No 2725T-50.0M-ENA4112A
Manufacturer NDK
Catalog Custom Parts (0 - A)
Description 50MHZ Cmos 3.3V 4NS 100PPM 85C 5X3.2PKG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1167256-2725T-50.0M-ENA4112A
Categories Custom Parts
Manufacturer NDK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2725T-50.0M-ENA4112A CAD Model

Description

The 2725T-50.0M-ENA4112A is a 50.0 MHz crystal oscillator manufactured by NDK (Nihon Dempa Kogyo). This high-precision oscillator is designed to provide a stable and accurate clock signal for a variety of electronic applications. Its compact size and reliable performance make it a popular choice for demanding applications.

Applications

  • Microcontrollers: Provides a precise clock source for microcontrollers in embedded systems.
  • Real-Time Clocks (RTC): Used in RTC modules for accurate timekeeping.
  • Communication Equipment: Employed in communication devices such as routers and switches for stable timing.
  • Test and Measurement Equipment: Utilized in oscilloscopes and other instruments requiring accurate frequency references.
  • Industrial Control Systems: Integrated into industrial controllers for precise timing and synchronization.
  • Automotive Electronics: Used in automotive systems for clocking and timing functions.

Features

  • Frequency: Operates at a frequency of 50.0 MHz.
  • Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Jitter: Minimizes timing jitter, ensuring a clean and accurate clock signal.
  • Small Size: Compact package for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Accurate Timing: Provides a highly accurate and stable clock signal for reliable system operation.
  • Improved Performance: Low jitter and high stability enhance the performance of connected devices.
  • Reduced Design Complexity: Simplifies circuit design by providing a precise and stable clock source.
  • Enhanced Reliability: Robust design ensures long-term reliability and stability.
  • Cost-Effective: Provides a high-performance timing solution at a competitive price.

Additional Details

The 2725T-50.0M-ENA4112A typically uses a CMOS or LVCMOS output signal. Key specifications include frequency stability (e.g., ±20 ppm), operating temperature range (e.g., -40°C to +85°C), and supply voltage (e.g., 3.3V). The crystal oscillator is packaged in a surface-mount package compatible with automated assembly processes. The materials used in its construction are compliant with RoHS standards.

This crystal oscillator is designed to meet the demanding requirements of modern electronic systems, providing a reliable and accurate clock signal for a wide range of applications. Its compact size, high performance, and ease of integration make it an ideal choice for various electronic devices. Refer to the manufacturer's datasheet for detailed electrical characteristics, mechanical dimensions, and application guidelines.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess