EN
  • EN
  • DE

TP5510N

Part No TP5510N
Manufacturer National Semiconductor (TI)
Catalog Data Acquisition - Analog Front End (AFE)
Description ANALOG CIRCUIT, 1 FUNC PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Number of Channels 2
Power (Watts) 60 mW
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 375055-TP5510N
Ultra Librarian 3D Model Ultra Librarian TP5510N CAD Model

Description

The TP5510N is an analog front end (AFE) integrated circuit designed for data acquisition applications.

  • Power Rating: 60mW
  • Voltage Supply: Operates with a voltage supply range of 4.75V to 5.25V for both analog and digital components.
  • Channels: Two channels
  • Package: 16-DIP package
  • Status: Active product
  • Manufacturer: National Semiconductor (TI)
  • Functionality: Provides reliable and efficient analog front-end functionality for data acquisition systems.
  • Benefits: High-quality performance and low power consumption, an excellent choice for applications that require accurate and precise analog signal processing.

You May Also Be Interested in

Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Broadcom Limited
16L ADSL2+ ANALOG FRONT END / Channel AFE Bit
Lowest to $24.1557
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess