EN
  • EN
  • DE

A50EQ4680ZA60J

Part No A50EQ4680ZA60J
Manufacturer Kemet
Catalog OEM Parts (A - B)
Description 6, 8 U 100V Box Rohs-prc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042219-A50EQ4680ZA60J
Categories OEM Parts(A-B)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A50EQ4680ZA60J CAD Model

Description

The A50EQ4680ZA60J is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are passive electronic components that store electrical energy in an electric field. They are widely used in electronic circuits for filtering, decoupling, and timing applications due to their high stability, low ESR (Equivalent Series Resistance), and compact size.

Applications:

  • Power Supply Decoupling: Used to decouple power supply lines in electronic circuits, reducing noise and voltage fluctuations.
  • Signal Filtering: Applied in signal filtering circuits to remove unwanted frequencies and improve signal quality.
  • Timing Circuits: Employed in timing circuits to control the timing of events in electronic systems.
  • Audio Amplifiers: Utilized in audio amplifiers for coupling and decoupling signals, as well as for filtering noise.
  • Microcontroller Circuits: Found in microcontroller circuits for decoupling power supplies, filtering signals, and providing timing functions.

Features:

  • High Capacitance Value: Offers a capacitance value suitable for various filtering and decoupling applications.
  • Low ESR: Exhibits low Equivalent Series Resistance (ESR), minimizing power losses and improving circuit performance.
  • High Stability: Provides high stability over temperature and voltage variations, ensuring consistent performance.
  • Compact Size: Available in a compact size, allowing for easy integration into electronic circuits.
  • Surface Mount Technology (SMT): Designed for surface mount technology (SMT), enabling automated assembly on printed circuit boards.

Benefits:

  • Noise Reduction: Reduces noise and voltage fluctuations in power supply lines, improving circuit stability.
  • Signal Improvement: Improves signal quality by filtering unwanted frequencies.
  • Accurate Timing: Provides accurate timing functions in electronic systems.
  • Reliable Performance: Offers reliable performance and long lifespan, ensuring consistent operation over time.
  • Cost-Effective Solution: Provides a cost-effective solution for filtering, decoupling, and timing applications.

Additional Details:

The A50EQ4680ZA60J has a specific capacitance value, voltage rating, and temperature coefficient as detailed in the Kemet datasheet. It complies with industry standards such as RoHS. The component's small size allows for high-density board designs. Detailed specifications regarding tolerance, dissipation factor, and operating temperature can be found in the product's documentation.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Pericom
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7687 $60.9183
21+ $5.5539 $116.6319
33+ $5.3802 $177.5466
45+ $5.2067 $234.3015
58+ $5.0332 $291.9256
77+ $4.5125 $347.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess