EN
  • EN
  • DE

DSC1001CI5-004.9152T

Part No DSC1001CI5-004.9152T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 4.9152MHZ CMOS SMD / 4.9152 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 4.9152 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±10ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340193-DSC1001CI5-004.9152T
Ultra Librarian 3D Model Ultra Librarian DSC1001CI5-004.9152T CAD Model

Description

The DSC1001CI5-004.9152T is a high-performance, precision silicon MEMS oscillator from Microchip Technology. This device offers a combination of low power consumption and high stability, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics. The DSC1001 series is designed to be a drop-in replacement for traditional crystal oscillators while providing enhanced reliability and robustness.

Key Features

  • Frequency: 4.9152 MHz
  • Supply Voltage: 1.8V to 3.3V
  • Low power consumption
  • High stability: ±25 ppm over the industrial temperature range
  • Output Type: CMOS
  • Packaging: 4-SMD, No Lead
  • Size: 2.5 mm x 2.0 mm

Performance and Quality

The DSC1001CI5-004.9152T is engineered to deliver high performance with a frequency stability of ±25 ppm across the industrial temperature range (-40°C to 85°C). This ensures reliable operation under varying environmental conditions. The device's low jitter and high-frequency precision make it suitable for use in high-speed communication interfaces and microcontroller-based systems.

Applications

With its robust performance characteristics, the DSC1001CI5-004.9152T is versatile for a variety of applications. It's commonly used in:

  • Networking (Ethernet, Fiber Channel)
  • Wireless communication systems
  • Industrial control systems
  • Automotive electronics
  • Portable and battery-powered devices
  • Internet of Things (IoT) devices

Environmental and Regulatory Compliance

Microchip Technology is committed to environmental stewardship. The DSC1001CI5-004.9152T is manufactured in compliance with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from lead and other harmful materials. This commitment to quality and the environment underscores the reliability and sustainability of Microchip's products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess