EN
  • EN
  • DE

SM74203MM/NOPB

Part No SM74203MM/NOPB
Manufacturer National Semiconductor (TI)
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021403-SM74203MM/NOPB
Categories OEM Parts( S )
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM74203MM/NOPB CAD Model

Description

The SM74203MM/NOPB is a high-speed, dual differential line driver manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for use in balanced or differential data transmission systems, offering high performance and reliability. The "/NOPB" suffix indicates that the device is lead-free.

Applications

  • RS-422 and RS-485 Communication
  • Differential Data Transmission
  • Line Driving Applications
  • Industrial Control Systems
  • Networking Equipment

Features

  • High-Speed Operation
  • Dual Differential Line Driver
  • Low Skew
  • High Output Drive Capability
  • Single 5V Supply
  • Short-Circuit Protection

Benefits

  • Improved Data Transmission Reliability
  • Extended Transmission Distance
  • Reduced Electromagnetic Interference (EMI)
  • Enhanced System Performance
  • Simplified System Design
  • Robust Protection Against Fault Conditions

Detailed Specs

The SM74203MM/NOPB is designed to drive differential transmission lines at high speeds. It features low skew, which is the difference in propagation delay between the two outputs of the differential driver, ensuring accurate data transmission. The high output drive capability allows it to drive long cables and heavy loads. The single 5V supply simplifies system design. The device includes short-circuit protection to prevent damage from accidental shorts. It is commonly used in RS-422 and RS-485 communication systems to improve data transmission reliability and extend the transmission distance. National Semiconductor (TI) line drivers are known for their high performance and reliability. The SM74203MM/NOPB provides a robust and efficient solution for differential data transmission applications. Its high speed and low skew characteristics make it suitable for demanding applications where data integrity is critical. The use of differential signaling helps to reduce electromagnetic interference (EMI) and improve noise immunity, further enhancing the reliability of the system.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess