EN
  • EN
  • DE

TC59SM808CFT-75

Part No TC59SM808CFT-75
Manufacturer Toshiba Semiconductor and Storage
Catalog SD
Description SD 32Mx8-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945412-TC59SM808CFT-75
Series *
Ultra Librarian 3D Model Ultra Librarian TC59SM808CFT-75 CAD Model

Description

The TC59SM808CFT-75 is an 8Gbit NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. This device is designed for mass storage applications requiring high density and reliability.

Applications:

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Memory Cards (SD, microSD)
  • Embedded Storage in Mobile Devices
  • Data Loggers

Features:

  • 8Gbit (1024M x 8) NAND Flash Memory
  • Supply Voltage: 2.7V to 3.6V
  • Interface: Standard NAND Flash Interface
  • Page Size: 8192 Bytes + 640 Bytes (Spare)
  • Block Size: 512K Bytes
  • Operating Temperature: -40°C to 85°C
  • Endurance: Program/Erase Cycles Dependent on Application
  • Package: TSOP48

Benefits:

  • High Density Storage: Offers a large storage capacity in a compact form factor.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Fast Data Transfer: Provides quick read and write speeds for efficient operation.
  • Reliable Performance: Ensures data integrity and long-term durability.
  • Wide Operating Temperature Range: Suitable for use in various environments.

Additional Details:

The TC59SM808CFT-75 operates with a supply voltage ranging from 2.7V to 3.6V, and is compatible with standard NAND Flash interfaces, allowing ease of integration into existing systems. The device has a page size of 8192 bytes with an additional 640 bytes for spare area, providing redundancy and error correction capabilities. The block size is 512K bytes. The operating temperature ranges from -40°C to 85°C.

This NAND Flash memory is packaged in a TSOP48 package, making it suitable for a wide range of embedded storage applications, including SSDs, USB flash drives, and memory cards.

You May Also Be Interested in

Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess