EN
  • EN
  • DE

NMC2148HN-3

Part No NMC2148HN-3
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173219-NMC2148HN-3
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NMC2148HN-3 CAD Model

Description

The NMC2148HN-3 is a high-performance, low-power CMOS static RAM (SRAM) from National Semiconductor, now part of Texas Instruments (TI). It is organized as 65,536 words by 8 bits. This SRAM is designed for memory applications where speed, low power consumption, and data retention are crucial.

Applications

  • Cache memory for microprocessors and microcontrollers.
  • Buffer memory in communication systems.
  • Data logging and storage in portable devices.
  • Industrial control systems.
  • Medical devices requiring low power consumption.

Features

  • High-speed access times: Typically available with access times in the range of 15ns to 25ns.
  • Low power consumption: CMOS technology minimizes power dissipation, making it suitable for battery-powered applications.
  • Single 5V power supply: Operates from a single 5V power supply, simplifying system design.
  • Fully static operation: Requires no clocks or refresh cycles, simplifying interface and control logic.
  • TTL-compatible inputs and outputs: Enables easy interfacing with TTL logic families.
  • Data retention capability: Retains data even when power is removed, suitable for non-volatile memory applications.
  • Available in various package options: Includes DIP and SOIC packages for flexibility in mounting and integration.

Benefits

  • Improved system performance: High-speed access times reduce memory latency, leading to faster system operation.
  • Extended battery life: Low power consumption extends the operational life of battery-powered devices.
  • Simplified system design: Single power supply and fully static operation reduce the complexity of the memory system.
  • Enhanced data reliability: Data retention capability ensures data integrity even during power outages.
  • Easy integration: TTL-compatible inputs and outputs simplify interfacing with existing logic.

Additional Details

The NMC2148HN-3 SRAM is typically used in applications requiring fast memory access, low power consumption, and reliable data storage. Its CMOS technology provides a good balance between speed and power, making it suitable for a wide range of embedded systems and portable devices. The SRAM supports standard memory operations, including read and write cycles, and is controlled by standard address, data, and control signals. For specific timing characteristics and electrical specifications, refer to the device datasheet from Texas Instruments.

You May Also Be Interested in

QSI
Need more? Email Us
RF Micro Devices
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess