EN
  • EN
  • DE

LP2985IM5X-2.85

Part No LP2985IM5X-2.85
Manufacturer National Semiconductor (TI)
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case SOT23-5
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 754317-LP2985IM5X-2.85
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2985IM5X-2.85 CAD Model

Description

The LP2985IM5X-2.85 is a low-dropout (LDO) voltage regulator from Texas Instruments (TI), formerly National Semiconductor. It is designed to provide a stable and accurate 2.85V output voltage with a low dropout voltage and low quiescent current.

Applications

  • Portable Devices: Powering microcontrollers, sensors, and other components in battery-powered devices such as smartphones, tablets, and wearables.
  • Wireless Communication Devices: Providing regulated voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips.
  • Microcontroller Power: Regulating the supply voltage for microcontrollers in embedded systems.
  • Sensor Power: Providing stable voltage for sensors in data acquisition systems and industrial control applications.
  • Post Regulation: Used after switching regulators to reduce ripple and noise.

Features

  • Output Voltage: Fixed 2.85V output voltage.
  • Low Dropout Voltage: Typically 45mV at 150mA.
  • Low Quiescent Current: Typically 85μA.
  • High Accuracy: ±0.5% output voltage accuracy.
  • Stable with Ceramic Capacitors: Stable with small ceramic output capacitors.
  • Current Limiting: Built-in current limiting protection.
  • Thermal Shutdown: Built-in thermal shutdown protection.
  • 5-Pin SOT-23 Package: Available in a small 5-Pin SOT-23 package.

Benefits

  • Stable Output Voltage: Provides a stable and accurate 2.85V output voltage for reliable performance.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage, extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Small Size: SOT-23 package allows for space-saving designs.
  • Robust Protection: Current limiting and thermal shutdown protection prevent damage to the regulator and the load.

Additional Details

The LP2985IM5X-2.85 is designed to be stable with ceramic output capacitors, which are commonly used in portable devices due to their small size and low ESR. The input voltage range is typically from 2.5V to 6V. The regulator includes built-in protection features, such as current limiting and thermal shutdown, to prevent damage from overloads and excessive temperatures. Refer to the Texas Instruments (TI) datasheet for the LP2985IM5X-2.85 for detailed electrical characteristics, application information, and package dimensions.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess